Texas Instruments SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs SN74LVCR2245APWRG4

Description
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote
Description
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVCR2245A is an octal bus transceiver designed for operation within a voltage range of 1.65 V to 3.6 V, making it suitable for low-voltage applications. It features 3-state outputs and can accept input voltages up to 5.5 V, allowing for mixed-mode signal operation. The device has a maximum propagation delay of 6.3 ns at 3.3 V, which supports high-speed data transmission. This transceiver includes built-in equivalent 26-,Ѷ series resistors on all outputs, eliminating the need for external resistors. It supports live insertion and partial power-down modes, enhancing its versatility in various applications. The device is also designed with robust ESD protection, exceeding 2000 V for the human body model, ensuring reliability in sensitive environments. The SN74LVCR2245A is available in multiple package options, including TSSOP and VQFN, catering to different design requirements. Its performance characteristics make it suitable for applications in wearable health devices, network switches, and servers.

Datasheet Summary
Powered by GS/AI

The SN74LVCR2245A is an octal bus transceiver designed for operation within a voltage range of 1.65 V to 3.6 V, making it suitable for low-voltage applications. It features 3-state outputs and can accept input voltages up to 5.5 V, allowing for mixed-mode signal operation. The device has a maximum propagation delay of 6.3 ns at 3.3 V, which supports high-speed data transmission. This transceiver includes built-in equivalent 26-,Ѷ series resistors on all outputs, eliminating the need for external resistors. It supports live insertion and partial power-down modes, enhancing its versatility in various applications. The device is also designed with robust ESD protection, exceeding 2000 V for the human body model, ensuring reliability in sensitive environments. The SN74LVCR2245A is available in multiple package options, including TSSOP and VQFN, catering to different design requirements. Its performance characteristics make it suitable for applications in wearable health devices, network switches, and servers.

Suppliers

Company
Product
Description
Supplier Links
SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs - SN74LVCR2245APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs
SN74LVCR2245APWRG4
SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs SN74LVCR2245APWRG4
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 125

Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit Interface Transceiver IC
704-SN74LVCR2245APWRG4
8-bit Interface Transceiver IC 704-SN74LVCR2245APWRG4
8-Bit Bidirectional Transceiver IC, 3-STATE, CMOS, 20TSSOP Product overview: SN74LVCR2245APWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCR2245APWR G4 can be used for catalog matching and distributor lookup.

8-Bit Bidirectional Transceiver IC, 3-STATE, CMOS, 20TSSOP Product overview: SN74LVCR2245APWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCR2245APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
 - SN74LVCR2245APWRG4 - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, LVC/LCX/Z Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVCR2245APWRG4 704-SN74LVCR2245APWRG4 SN74LVCR2245APWRG4
Product Name SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs 8-bit Interface Transceiver IC
Technology LVC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers