Texas Instruments SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs SN74LVCR2245ADGVR

Description
Octal Bus Transceiver With 3-State Outputs 20-TVSOP -40 to 125
Request a Quote
Description
Octal Bus Transceiver With 3-State Outputs 20-TVSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVCR2245ADGVR is an octal bus transceiver with 3-state outputs, designed for 1.65-V to 3.6-V operation and supporting 5-V input tolerance. It is packaged in a 20-pin TVSOP with a body size of 5.00 mm × 4.40 mm and operates over a temperature range of -40°C to 125°C. All outputs include integrated 26-Ω series resistors, eliminating the need for external components. The device supports mixed-mode signal operation, live insertion, partial-power-down mode, and back-drive protection, with latch-up performance exceeding 250 mA per JESD17 and ESD protection exceeding 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The SN74LVCR2245ADGVR is an octal bus transceiver with 3-state outputs, designed for 1.65-V to 3.6-V operation and supporting 5-V input tolerance. It is packaged in a 20-pin TVSOP with a body size of 5.00 mm × 4.40 mm and operates over a temperature range of -40°C to 125°C. All outputs include integrated 26-Ω series resistors, eliminating the need for external components. The device supports mixed-mode signal operation, live insertion, partial-power-down mode, and back-drive protection, with latch-up performance exceeding 250 mA per JESD17 and ESD protection exceeding 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs - SN74LVCR2245ADGVR - Texas Instruments
Dallas, TX, United States
SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs
SN74LVCR2245ADGVR
SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs SN74LVCR2245ADGVR
Octal Bus Transceiver With 3-State Outputs 20-TVSOP -40 to 125

Octal Bus Transceiver With 3-State Outputs 20-TVSOP -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCR2245ADGVR - 1255846-SN74LVCR2245ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCR2245ADGVR
1255846-SN74LVCR2245ADGVR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCR2245ADGVR 1255846-SN74LVCR2245ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255846-SN74LVCR2245 ADGVR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TFSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: 74LVCR2245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255846-SN74LVCR2245ADGVR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVCR2245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
8-bit 3.6V 12mA Interface Transceiver IC - 704-SN74LVCR2245ADGVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.6V 12mA Interface Transceiver IC
704-SN74LVCR2245ADGVR
8-bit 3.6V 12mA Interface Transceiver IC 704-SN74LVCR2245ADGVR
Octal 3-State Bus Transceiver, Bidirectional, 8-Bit, 3.6V, 12mA, 7.5ns, TFSOP Product overview: SN74LVCR2245ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, 12mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, 12mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCR2245ADGV R can be used for catalog matching and distributor lookup.

Octal 3-State Bus Transceiver, Bidirectional, 8-Bit, 3.6V, 12mA, 7.5ns, TFSOP Product overview: SN74LVCR2245ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, 12mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, 12mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCR2245ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVCR2245ADGVR - Rochester Electronics
Newburyport, MA, United States
SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs

SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVCR2245ADGVR 1255846-SN74LVCR2245ADGVR 704-SN74LVCR2245ADGVR SN74LVCR2245ADGVR
Product Name SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCR2245ADGVR 8-bit 3.6V 12mA Interface Transceiver IC
Technology LVC
Device Type Transceiver Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details