Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ADBR SN74LVCR2245ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255844-SN74LVCR2245 ADBR Series: 74LVCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVCR2245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74LVCH2245APY9; 74LVCH245APY; 74LVCH245APY8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255844-SN74LVCR2245 ADBR Series: 74LVCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVCR2245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74LVCH2245APY9; 74LVCH245APY; 74LVCH245APY8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ADBR - 1255844-SN74LVCR2245ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ADBR
1255844-SN74LVCR2245ADBR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ADBR 1255844-SN74LVCR2245ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1255844-SN74LVCR2245 ADBR Series: 74LVCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVCR2245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74LVCH2245APY9; 74LVCH245APY; 74LVCH245APY8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255844-SN74LVCR2245ADBR
Series: 74LVCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVCR2245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 74LVCH2245APY9; 74LVCH245APY; 74LVCH245APY8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVCR2245ADBR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
IC BUS TRANSCEIVER 8BIT 20SSOP - 815-SN74LVCR2245ADBR - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCEIVER 8BIT 20SSOP
815-SN74LVCR2245ADBR
IC BUS TRANSCEIVER 8BIT 20SSOP 815-SN74LVCR2245ADBR
IC BUS TRANSCEIVER 8BIT 20SSOP

IC BUS TRANSCEIVER 8BIT 20SSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCR2245ADBR
Buffers, Drivers, Receivers, Transceivers SN74LVCR2245ADBR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 1255844-SN74LVCR2245ADBR SN74LVCR2245ADBR 815-SN74LVCR2245ADBR SN74LVCR2245ADBR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ADBR IC BUS TRANSCEIVER 8BIT 20SSOP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount Surface Mount; 20-SSOP (0.209, 5.30mm Width) Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details