Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCH8T245DWR

Description
Win Source Part Number: 1259293-SN74LVCH8T24 5DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVCH8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259293-SN74LVCH8T24 5DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVCH8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259293-SN74LVCH8T245DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259293-SN74LVCH8T245DWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259293-SN74LVCH8T245DWR
Win Source Part Number: 1259293-SN74LVCH8T24 5DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVCH8 Product Status: Obsolete

Win Source Part Number: 1259293-SN74LVCH8T245DWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Translation Transceiver
Output Type: 3-State
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVCH8
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259293-SN74LVCH8T245DWR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDQ2982LW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Gate Drivers - 1EDC05I12AHXUMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
3 suppliers