Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53
IC HALF BRIDGE GATE DRIVER 650V Product overview: 2ED2183S06FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED2183S06FXUMA1
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53
IC HALF BRIDGE GATE DRIVER 650V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-2ED2183S06FXUMA1TR-ND | 730-2ED2183S06FXUMA1 | 50AH0221 | 2ED2183S06FXUMA1 | 2ED2183S06FXUMA1 |
| Product Name | Gate Drivers | 650V Gate Driver IC | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns |