Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH32244AZKER SN74LVCH32244AZKER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255834-SN74LVCH3224 4AZKER Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 8 Number of Bits per Element: 4 Family Name: SN74LVCH32244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): 74LVC322244AEC; 74LVC32244AEC; 74LVCH32244ABF8; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255834-SN74LVCH3224 4AZKER Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 8 Number of Bits per Element: 4 Family Name: SN74LVCH32244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): 74LVC322244AEC; 74LVC32244AEC; 74LVCH32244ABF8; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH32244AZKER - 1255834-SN74LVCH32244AZKER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH32244AZKER
1255834-SN74LVCH32244AZKER
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH32244AZKER 1255834-SN74LVCH32244AZKER
Manufacturer: Texas Instruments Win Source Part Number: 1255834-SN74LVCH3224 4AZKER Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 8 Number of Bits per Element: 4 Family Name: SN74LVCH32244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): 74LVC322244AEC; 74LVC32244AEC; 74LVCH32244ABF8; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255834-SN74LVCH32244AZKER
Series: 74LVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 96-LFBGA
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 8
Number of Bits per Element: 4
Family Name: SN74LVCH32244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6)
Alternative Parts (Cross-Reference): 74LVC322244AEC; 74LVC32244AEC; 74LVCH32244ABF8;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1255834-SN74LVCH32244AZKER
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH32244AZKER
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MAX3162EAI - 845306-MAX3162EAI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details