Texas Instruments SN74LVCH322244A 32-Bit Buffer/Driver With 3-State Outputs SN74LVCH322244AKR

Description
32-Bit Buffer/Driver With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
32-Bit Buffer/Driver With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVCH322244A 32-Bit Buffer/Driver With 3-State Outputs - SN74LVCH322244AKR - Texas Instruments
Dallas, TX, United States
SN74LVCH322244A 32-Bit Buffer/Driver With 3-State Outputs
SN74LVCH322244AKR
SN74LVCH322244A 32-Bit Buffer/Driver With 3-State Outputs SN74LVCH322244AKR
32-Bit Buffer/Driver With 3-State Outputs 96-LFBGA -40 to 85

32-Bit Buffer/Driver With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 3.6V Interface Transceiver IC
704-SN74LVCH322244AKR
32-bit 3.6V Interface Transceiver IC 704-SN74LVCH322244AKR
32-Bit 3-State Buffer/Driver, CMOS, LFBGA, 1.65-3.6V Product overview: SN74LVCH322244AKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH322244AK R can be used for catalog matching and distributor lookup.

32-Bit 3-State Buffer/Driver, CMOS, LFBGA, 1.65-3.6V Product overview: SN74LVCH322244AKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH322244AKR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH322244AKR - 1255833-SN74LVCH322244AKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH322244AKR
1255833-SN74LVCH322244AKR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH322244AKR 1255833-SN74LVCH322244AKR
Manufacturer: Texas Instruments Win Source Part Number: 1255833-SN74LVCH3222 44AKR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 8 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74LVCH322244 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255833-SN74LVCH322244AKR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 8
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVCH322244
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVCH322244AKR 704-SN74LVCH322244AKR 1255833-SN74LVCH322244AKR
Product Name SN74LVCH322244A 32-Bit Buffer/Driver With 3-State Outputs 32-bit 3.6V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH322244AKR
Technology LVC
Unlock Full Specs
to access all available technical data

Similar Products

SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details