Texas Instruments SN74LVCH245A Octal Bus Transceiver With 3-State Outputs SN74LVCH245ADW

Description
Octal Bus Transceiver With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Bus Transceiver With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVCH245A Octal Bus Transceiver With 3-State Outputs - SN74LVCH245ADW - Texas Instruments
Dallas, TX, United States
SN74LVCH245A Octal Bus Transceiver With 3-State Outputs
SN74LVCH245ADW
SN74LVCH245A Octal Bus Transceiver With 3-State Outputs SN74LVCH245ADW
Octal Bus Transceiver With 3-State Outputs 20-SOIC -40 to 85

Octal Bus Transceiver With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
24mA SOIC Interface Transceiver IC - 704-SN74LVCH245ADW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24mA SOIC Interface Transceiver IC
704-SN74LVCH245ADW
24mA SOIC Interface Transceiver IC 704-SN74LVCH245ADW
Octal 3-State Bus Transceiver, Bidirectional, CMOS, 24mA, SOIC Product overview: SN74LVCH245ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH245ADW can be used for catalog matching and distributor lookup.

Octal 3-State Bus Transceiver, Bidirectional, CMOS, 24mA, SOIC Product overview: SN74LVCH245ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH245ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74LVCH245ADW 704-SN74LVCH245ADW
Product Name SN74LVCH245A Octal Bus Transceiver With 3-State Outputs 24mA SOIC Interface Transceiver IC
Technology LVC
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details