Nexperia B.V. TRANSISTORS - Transistors (BJT) - Arrays - PBSS4160DSZ PBSS4160DSZ

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930030-PBSS4160DSZ Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 150MHz 700mW Surface Mount 6-TSOP Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Family Name: PBSS4160 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930030-PBSS4160DSZ Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 150MHz 700mW Surface Mount 6-TSOP Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Family Name: PBSS4160 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4160DSZ - 930030-PBSS4160DSZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4160DSZ
930030-PBSS4160DSZ
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4160DSZ 930030-PBSS4160DSZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930030-PBSS4160DSZ Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 150MHz 700mW Surface Mount 6-TSOP Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Family Name: PBSS4160 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930030-PBSS4160DSZ
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 150MHz 700mW Surface Mount 6-TSOP
Package: SC-74, SOT-457
Package: Reel - TR
Mounting: Surface Mount
Family Name: PBSS4160
Categories: Discrete Semiconductor Products
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 930030-PBSS4160DSZ
Product Name TRANSISTORS - Transistors (BJT) - Arrays - PBSS4160DSZ
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs - SN10KHT5541DW - Texas Instruments
Specs
Logic Family TTL; ECL
Package Type PDIP,SOIC
Propagation Delay 6.2 ns
View Details
5 suppliers
Translators, Level Shifters - 1727-6369-2-ND - DigiKey
Specs
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers