Texas Instruments SN74LVCH16646A 16-Bit Bus Transceiver And Register With 3-State Outputs SN74LVCH16646ADLR

Description
16-Bit Bus Transceiver And Register With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Transceiver And Register With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVCH16646A 16-Bit Bus Transceiver And Register With 3-State Outputs - SN74LVCH16646ADLR - Texas Instruments
Dallas, TX, United States
SN74LVCH16646A 16-Bit Bus Transceiver And Register With 3-State Outputs
SN74LVCH16646ADLR
SN74LVCH16646A 16-Bit Bus Transceiver And Register With 3-State Outputs SN74LVCH16646ADLR
16-Bit Bus Transceiver And Register With 3-State Outputs 56-SSOP -40 to 85

16-Bit Bus Transceiver And Register With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16646ADLR - 727131-SN74LVCH16646ADLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16646ADLR
727131-SN74LVCH16646ADLR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16646ADLR 727131-SN74LVCH16646ADLR
Manufacturer: Texas Instruments Win Source Part Number: 727131-SN74LVCH16646 ADLR Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 74LVCH16646 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 727131-SN74LVCH16646ADLR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVCH16646
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit 24mA 3.6V SSOP Interface Transceiver IC
704-SN74LVCH16646ADLR
16-bit 24mA 3.6V SSOP Interface Transceiver IC 704-SN74LVCH16646ADLR
16-Bit Bidirectional Transceiver, 3-State, 24mA, 3.6V, SSOP Product overview: SN74LVCH16646ADLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24mA, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 24mA, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH16646ADL R can be used for catalog matching and distributor lookup.

16-Bit Bidirectional Transceiver, 3-State, 24mA, 3.6V, SSOP Product overview: SN74LVCH16646ADLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24mA, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 24mA, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH16646ADLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVCH16646ADLR 727131-SN74LVCH16646ADLR 704-SN74LVCH16646ADLR
Product Name SN74LVCH16646A 16-Bit Bus Transceiver And Register With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16646ADLR 16-bit 24mA 3.6V SSOP Interface Transceiver IC
Technology LVC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
CD54HC4049 High Speed CMOS Logic Hex Inverting Buffers - 5962-8681901EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS26LS32MQML Quad Differential Line Receivers - 5962-7802006QEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers