The SN74LVCH16541ADL is a 16-bit buffer/driver with 3-state outputs, designed for operation from 1.65 V to 3.6 V. It consists of two 8-bit sections with separate output-enable controls, and features bus-hold on all data inputs to eliminate the need for external pullup or pulldown resistors. The device supports mixed-mode signal operation with 5-V inputs on a 3.3-V supply and includes I_off for partial-power-down operation. It is packaged in a 48-pin SSOP (DL) with a width of 14.24 mm, length of 473.7 mm, and thickness of 5110 µm, and is rated for operation from -40 °C to 85 °C. ESD protection exceeds 2000 V human-body model and 1000 V charged-device model, and latch-up performance exceeds 250 mA per JESD17.
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85
16-Bit 3-State Buffer/Driver, 1.65-3.6V, CMOS, 4.2ns, 48-SSOP Product overview: SN74LVCH16541ADL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH16541ADL
Bus Driver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCH16541ADL | 704-SN74LVCH16541ADL | SN74LVCH16541ADL |
| Product Name | SN74LVCH16541A 16-Bit Buffer/Driver With 3-State Outputs | 16-bit 3.6V SSOP Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |