Win Source Part Number: 1257233-SN74LVCH1637
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVCH
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 54-FBGA
Supplier Device Package: 54-FBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVCH16373AZ
Base Product Number: SN74LVCH1
Product Status: Obsolete
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA
IC D-TYPE LATCH DL 3-ST 56BGA
IC D-TYPE LATCH DL 3-ST 56BGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1257233-SN74LVCH16373AZRDR | SN74LVCH16373AZRDR | SN74LVCH16373AZRDR | SN74LVCH16373AZRDR |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA | ||
| Propagation Delay | 2.1 ns | 2.1 ns |