Texas Instruments Integrated Circuits (ICs) - Logic - Latches SN74LVCH16373AGRDR

Description
Win Source Part Number: 1257232-SN74LVCH1637 3AGRDR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVCH Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 2.1ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 54-FBGA Supplier Device Package: 54-FBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVCH1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257232-SN74LVCH1637 3AGRDR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVCH Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 2.1ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 54-FBGA Supplier Device Package: 54-FBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVCH1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257232-SN74LVCH16373AGRDR
Integrated Circuits (ICs) - Logic - Latches 1257232-SN74LVCH16373AGRDR
Win Source Part Number: 1257232-SN74LVCH1637 3AGRDR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVCH Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 2.1ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 54-FBGA Supplier Device Package: 54-FBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVCH1 Product Status: Obsolete

Win Source Part Number: 1257232-SN74LVCH16373AGRDR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVCH
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 54-FBGA
Supplier Device Package: 54-FBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVCH1
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74LVCH16373AGRDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVCH16373AGRDR
Integrated Circuits (ICs) - Logic - Latches SN74LVCH16373AGRDR
IC D-TYPE LATCH DL 3-ST 56BGA

IC D-TYPE LATCH DL 3-ST 56BGA

Supplier's Site
Logic - Latches SN74LVCH16373AGRDR
IC D-TYPE LATCH DL 3-ST 56BGA

IC D-TYPE LATCH DL 3-ST 56BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1257232-SN74LVCH16373AGRDR SN74LVCH16373AGRDR SN74LVCH16373AGRDR SN74LVCH16373AGRDR
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 2.1 ns 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Latches - 74LVCH16373ADGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details