16-Bit Transparent D-Type Latch With 3-State Outputs, available in SSOP-48 package (15.80 mm × 7.50 mm), operating from 1.65 V to 3.6 V with a temperature range of -40°C to 125°C. Features include bus-hold on data inputs, support for live insertion, partial-power-down mode, and back-drive protection. ESD protection exceeds 2000 V human-body model and 200 V machine model. Output ground bounce is typically less than 0.8 V at 3.3 V and 25°C, and output undershoot exceeds 2 V at 3.3 V and 25°C.
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 125
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC 16BIT TRANSP D LATCH 48-SSOP
IC 16BIT TRANSP D LATCH 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVCH16373ADLG4 | SN74LVCH16373ADLG4-ND | SN74LVCH16373ADLG4 | SN74LVCH16373ADLG4 | SN74LVCH16373ADLG4 |
| Product Name | SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Operating Current | 0.0200 mA | ||||
| Propagation Delay | 4.9 ns | 2.1 ns | 2.1 ns |