Texas Instruments SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs SN74LVCH16373ADL

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 125
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - SN74LVCH16373ADL - Texas Instruments
Dallas, TX, United States
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs
SN74LVCH16373ADL
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs SN74LVCH16373ADL
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 125

16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVCH16373ADL
896784-SN74LVCH16373ADL
Logic - Logic - Latches - SN74LVCH16373ADL 896784-SN74LVCH16373ADL
Manufacturer: Texas Instruments Win Source Part Number: 896784-SN74LVCH16373 ADL Series: 74LVCH Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LVCH16373 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-8585-5, -SN74LVCH16373ADLG4, 296-8585-5-NDR, -SN74LVCH16373ADL-ND R, -296-8585-5, -296-8585-5-ND, -SN74LVCH16373ADLG4- NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896784-SN74LVCH16373ADL
Series: 74LVCH
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LVCH16373
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-8585-5, -SN74LVCH16373ADLG4, 296-8585-5-NDR, -SN74LVCH16373ADL-NDR, -296-8585-5, -296-8585-5-ND, -SN74LVCH16373ADLG4-NDR

Buy Now Datasheet
Latches - 296-8585-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Logic - Latches - SN74LVCH16373ADL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVCH16373ADL
Logic - Latches SN74LVCH16373ADL
IC TRANSP LATCH TRI-ST 48-SSOP

IC TRANSP LATCH TRI-ST 48-SSOP

Supplier's Site Datasheet
Latches - SN74LVCH16373ADL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVCH16373ADL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVCH16373ADL
Integrated Circuits (ICs) - Logic - Latches SN74LVCH16373ADL
IC TRANSP LATCH TRI-ST 48-SSOP

IC TRANSP LATCH TRI-ST 48-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVCH16373ADL 896784-SN74LVCH16373ADL 296-8585-5-ND SN74LVCH16373ADL SN74LVCH16373ADL SN74LVCH16373ADL
Product Name SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs Logic - Logic - Latches - SN74LVCH16373ADL Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0200 mA
Propagation Delay 4.9 ns 2.1 ns 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L34PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - 5962-8985201EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers