Texas Instruments SN74LVCH16245A 16-Bit Bus Transceiver With 3-State Outputs SN74LVCH16245ADL

Description
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 125
Request a Quote Datasheet
Description
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVCH16245A 16-Bit Bus Transceiver With 3-State Outputs - SN74LVCH16245ADL - Texas Instruments
Dallas, TX, United States
SN74LVCH16245A 16-Bit Bus Transceiver With 3-State Outputs
SN74LVCH16245ADL
SN74LVCH16245A 16-Bit Bus Transceiver With 3-State Outputs SN74LVCH16245ADL
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 125

16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
16-bit Dual 24mA SSOP Interface Transceiver IC
704-SN74LVCH16245ADL
16-bit Dual 24mA SSOP Interface Transceiver IC 704-SN74LVCH16245ADL
16-Bit Dual Bus Transceiver, 3-State, 24mA, CMOS, SSOP Product overview: SN74LVCH16245ADL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 24mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Dual, 24mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH16245ADL can be used for catalog matching and distributor lookup.

16-Bit Dual Bus Transceiver, 3-State, 24mA, CMOS, SSOP Product overview: SN74LVCH16245ADL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 24mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Dual, 24mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH16245ADL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16245ADL - 1255803-SN74LVCH16245ADL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16245ADL
1255803-SN74LVCH16245ADL
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16245ADL 1255803-SN74LVCH16245ADL
Manufacturer: Texas Instruments Win Source Part Number: 1255803-SN74LVCH1624 5ADL Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74LVCH16245 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255803-SN74LVCH16245ADL
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVCH16245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVCH16245ADL 704-SN74LVCH16245ADL 1255803-SN74LVCH16245ADL
Product Name SN74LVCH16245A 16-Bit Bus Transceiver With 3-State Outputs 16-bit Dual 24mA SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16245ADL
Technology LVC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details