Texas Instruments Electronic Wholesale - SN74LVCH16245A SN74LVCH16245A

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255800-SN74LVCH1624 5A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Test & Measurement, Medical, Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255800-SN74LVCH1624 5A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Test & Measurement, Medical, Computers & Computer Peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LVCH16245A - 1255800-SN74LVCH16245A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LVCH16245A
1255800-SN74LVCH16245A
Electronic Wholesale - SN74LVCH16245A 1255800-SN74LVCH16245A
Manufacturer: Texas Instruments Win Source Part Number: 1255800-SN74LVCH1624 5A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Test & Measurement, Medical, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1255800-SN74LVCH16245A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Test & Measurement, Medical, Computers & Computer Peripherals

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1255800-SN74LVCH16245A
Product Name Electronic Wholesale - SN74LVCH16245A
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details