Texas Instruments Logic - Logic - Specialty Logic - SN74LVCE161284VR SN74LVCE161284VR

Description
Manufacturer: Texas Instruments Win Source Part Number: 111962-SN74LVCE16128 4VR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 19 Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TVSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 111962-SN74LVCE16128 4VR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 19 Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TVSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVCE161284VR - 111962-SN74LVCE161284VR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVCE161284VR
111962-SN74LVCE161284VR
Logic - Logic - Specialty Logic - SN74LVCE161284VR 111962-SN74LVCE161284VR
Manufacturer: Texas Instruments Win Source Part Number: 111962-SN74LVCE16128 4VR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 19 Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TVSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111962-SN74LVCE161284VR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: IEEE STD 1284 Translation Transceiver
Number of Bits: 19
Supply Voltage: 3 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TVSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 111962-SN74LVCE161284VR
Product Name Logic - Logic - Specialty Logic - SN74LVCE161284VR
Gate Type IEEE STD 1284 Translation Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F00DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 54LS10DMQB - 907406-54LS10DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers