The SN74LVCE161284DGGR is a 19-bit IEEE Std 1284 translation transceiver with error-free power-up, designed for 3-V to 3.6-V operation and featuring integrated 1.4-kΩ pullup resistors on all open-drain outputs. It contains eight bidirectional data bits, five cable-side drivers, and four receivers, including dedicated HOST LOGIC and PERI LOGIC lines. The device supports hot insertion, latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection of 8 kV contact discharge and 15 kV air-gap discharge per IEC61000-4-2, and 15 kV human-body model. It operates in a 48-pin TSSOP package with dimensions of 8.6 mm length, 13.0 mm width, and 1.8 mm thickness, and is rated for 0°C to 70°C operation. The cable-side I/O pins are 5-V tolerant, and the device includes a power-up sequence that holds Y9-Y13 outputs high until A9-A13 inputs are activated to prevent printer errors.
19-Bit IEEE 1284 Translation Transceiver with Error-Free Power Up 48-TSSOP 0 to 70
19-Bit IEEE 1284 Translation Transceiver with Error-Free Power Up 48-TSSOP 0 to 70 Product overview: SN74LVCE161284DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVCE161284DG
Interface - Specialized 19-Bit IEEE 1284 Translation Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCE161284DGGR | 703-SN74LVCE161284DGGR | SN74LVCE161284DGGR |
| Product Name | SN74LVCE161284 19-Bit IEEE 1284 Translation Transceiver with Error-Free Power Up | TSSOP Interface Transceiver IC | Interface - Specialized |
| Technology | LVC | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |