Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVCC4245APWR SN74LVCC4245APWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 140346-SN74LVCC4245A PWR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V to 5.5V Voltage - VCCB: 2.7V to 5.5V Family Name: SN74LVCC4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Alternative Parts (Cross-Reference): 74LVCC4245APG; 74LVCC4245APG8; HD74LVCC4245ATELL ; HD74LVCC4245AT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 140346-SN74LVCC4245A PWR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V to 5.5V Voltage - VCCB: 2.7V to 5.5V Family Name: SN74LVCC4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Alternative Parts (Cross-Reference): 74LVCC4245APG; 74LVCC4245APG8; HD74LVCC4245ATELL ; HD74LVCC4245AT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVCC4245APWR - 140346-SN74LVCC4245APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVCC4245APWR
140346-SN74LVCC4245APWR
Logic - Logic - Translators, Level Shifters - SN74LVCC4245APWR 140346-SN74LVCC4245APWR
Manufacturer: Texas Instruments Win Source Part Number: 140346-SN74LVCC4245A PWR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V to 5.5V Voltage - VCCB: 2.7V to 5.5V Family Name: SN74LVCC4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Alternative Parts (Cross-Reference): 74LVCC4245APG; 74LVCC4245APG8; HD74LVCC4245ATELL ; HD74LVCC4245AT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 140346-SN74LVCC4245APWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5V to 5.5V
Voltage - VCCB: 2.7V to 5.5V
Family Name: SN74LVCC4245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Alternative Parts (Cross-Reference): 74LVCC4245APG; 74LVCC4245APG8; HD74LVCC4245ATELL ; HD74LVCC4245AT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 140346-SN74LVCC4245APWR
Product Name Logic - Logic - Translators, Level Shifters - SN74LVCC4245APWR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details