Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVCC3245APWTG4 SN74LVCC3245APWTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 795131-SN74LVCC3245A PWTG4 Series: 74LVCC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Family Name: SN74LVCC3245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Introduction Date: August 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795131-SN74LVCC3245A PWTG4 Series: 74LVCC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Family Name: SN74LVCC3245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Introduction Date: August 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVCC3245APWTG4 - 795131-SN74LVCC3245APWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVCC3245APWTG4
795131-SN74LVCC3245APWTG4
Logic - Logic - Translators, Level Shifters - SN74LVCC3245APWTG4 795131-SN74LVCC3245APWTG4
Manufacturer: Texas Instruments Win Source Part Number: 795131-SN74LVCC3245A PWTG4 Series: 74LVCC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Family Name: SN74LVCC3245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Introduction Date: August 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795131-SN74LVCC3245APWTG4
Series: 74LVCC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V ~ 3.6V
Voltage - VCCB: 3V ~ 5.5V
Family Name: SN74LVCC3245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Introduction Date: August 01, 2003
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 795131-SN74LVCC3245APWTG4
Product Name Logic - Logic - Translators, Level Shifters - SN74LVCC3245APWTG4
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details