8-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and Three-State Outputs 24-TSSOP -40 to 85
8-Bit Bidirectional Bus Transceiver, 500Mbps, 3-State, 1.65-5.5V, TSSOP Product overview: SN74LVC8T245PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC8T245PWRG
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC8T245PWRG4 | 704-SN74LVC8T245PWRG4 |
| Product Name | SN74LVC8T245 8-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and Three-State Outputs | 8-bit 5.5V TSSOP Interface Transceiver IC |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 1.65 |