Texas Instruments Electronic Wholesale - SN74LVC8T245PWRG4 SN74LVC8T245PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255780-SN74LVC8T245 PWRG4 Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255780-SN74LVC8T245 PWRG4 Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LVC8T245PWRG4 - 1255780-SN74LVC8T245PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LVC8T245PWRG4
1255780-SN74LVC8T245PWRG4
Electronic Wholesale - SN74LVC8T245PWRG4 1255780-SN74LVC8T245PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255780-SN74LVC8T245 PWRG4 Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1255780-SN74LVC8T245PWRG4
Packaging: Reel
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.65V ~ 5.5V
Voltage - VCCB: 1.65V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74LVC8T245PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC8T245PWRG4
Buffers, Drivers, Receivers, Transceivers SN74LVC8T245PWRG4
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Buy Now Datasheet
IC BUS TRANSCVR 8BIT 24TSSOP - 815-SN74LVC8T245PWRG4 - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCVR 8BIT 24TSSOP
815-SN74LVC8T245PWRG4
IC BUS TRANSCVR 8BIT 24TSSOP 815-SN74LVC8T245PWRG4
IC BUS TRANSCVR 8BIT 24TSSOP

IC BUS TRANSCVR 8BIT 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1255780-SN74LVC8T245PWRG4 SN74LVC8T245PWRG4 815-SN74LVC8T245PWRG4
Product Name Electronic Wholesale - SN74LVC8T245PWRG4 Buffers, Drivers, Receivers, Transceivers IC BUS TRANSCVR 8BIT 24TSSOP
Package Type Surface Mount Surface Mount; 24-TSSOP (0.173\", 4.40mm Width) Surface Mount; 24-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details