Win Source Part Number: 1259432-SN74LVC8T245
NSR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVC8T245NSRR,29
6-29458-6,296-29458-
6,296-SN74LVC8T245NS
RCT,-296-29458-1,296
-29458-2,SN74LVC8T24
5NSR,296-29458-1,296
-29458-1,296-29458-2
,2156-SN74LVC8T245NS
R,SN74LVC8T245NSRG4,
SN74LVC8T245NSRG4,-S
N74LVC8T245NSRG4R,-S
N74LVC8T245NSRG4,296
-SN74LVC8T245NSRDKR,
TEXTISSN74LVC8T245NS
R,-296-29458-1,296-S
N74LVC8T245NSRTR Base Product Number: 74LVC8T245
Win Source Part Number: 1259432-SN74LVC8T245NSR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Translation Transceiver
Output Type: 3-State
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVC8T245NSRR,296-29458-6,296-29458-6,296-SN74LVC8T245NSRCT,-296-29458-1,296-29458-2,SN74LVC8T245NSR,296-29458-1,296-29458-1,296-29458-2,2156-SN74LVC8T245NSR,SN74LVC8T245NSRG4,SN74LVC8T245NSRG4,-SN74LVC8T245NSRG4R,-SN74LVC8T245NSRG4,296-SN74LVC8T245NSRDKR,TEXTISSN74LVC8T245NSR,-296-29458-1,296-SN74LVC8T245NSRTR
Base Product Number: 74LVC8T245