Quadruple 2-Input Exclusive-OR Gate 14-VQFN -40 to 125
XOR (Exclusive OR) IC 4 Channel 14-VQFN (3.5x3.5)
IC GATE XOR 4CH 2-INP 14VQFN
XOR (Exclusive OR) IC 4 Channel 14-VQFN (3.5x3.5)
IC GATE XOR 4CH 2-INP 14VQFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC86ARGYRG4 | SN74LVC86ARGYRG4-ND | SN74LVC86ARGYRG4 | SN74LVC86ARGYRG4 | SN74LVC86ARGYRG4 | SN74LVC86ARGYRG4 |
| Product Name | SN74LVC86A Quadruple 2-Input Exclusive-OR Gate | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Logic Family | LVC | |||||
| Propagation Delay | 9.9 ns | 4.4 ns | ||||
| Operating Current | 0.0100 mA | 1.00E-3 mA | 24 mA |