Texas Instruments SN74LVC86A-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gate SN74LVC86AQDRG4Q1

Description
Automotive Catalog Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC86A-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gate - SN74LVC86AQDRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74LVC86A-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gate
SN74LVC86AQDRG4Q1
SN74LVC86A-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gate SN74LVC86AQDRG4Q1
Automotive Catalog Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125

Automotive Catalog Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257467-SN74LVC86AQDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257467-SN74LVC86AQDRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257467-SN74LVC86AQDRG4Q1
Win Source Part Number: 1257467-SN74LVC86AQD RG4Q1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74LVC Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 2V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC86AQDRG4Q 1CT,SN74LVC86AQDRG4Q 1,296-SN74LVC86AQDRG 4Q1DKR,296-SN74LVC86 AQDRG4Q1TR,TEXTISSN7 4LVC86AQDRG4Q1,2156- SN74LVC86AQDRG4Q1 Base Product Number: SN74LVC86

Win Source Part Number: 1257467-SN74LVC86AQDRG4Q1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74LVC
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC86AQDRG4Q1CT,SN74LVC86AQDRG4Q1,296-SN74LVC86AQDRG4Q1DKR,296-SN74LVC86AQDRG4Q1TR,TEXTISSN74LVC86AQDRG4Q1,2156-SN74LVC86AQDRG4Q1
Base Product Number: SN74LVC86

Buy Now Datasheet
 - SN74LVC86AQDRG4Q1 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC86AQDRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC86AQDRG4Q1TR-ND
Gates and Inverters 296-SN74LVC86AQDRG4Q1TR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC86AQDRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC86AQDRG4Q1CT-ND
Gates and Inverters 296-SN74LVC86AQDRG4Q1CT-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC86AQDRG4Q1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC86AQDRG4Q1DKR-ND
Gates and Inverters 296-SN74LVC86AQDRG4Q1DKR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive 2V 3.6V SOIC Logic IC
705-SN74LVC86AQDRG4Q1
Automotive 2V 3.6V SOIC Logic IC 705-SN74LVC86AQDRG4Q1
4-ch 2-input XOR Gate IC, 2V-3.6V, 4.6ns, 14-SOIC, Automotive Product overview: SN74LVC86AQDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2V, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 2V, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86AQDRG4Q 1 can be used for catalog matching and distributor lookup.

4-ch 2-input XOR Gate IC, 2V-3.6V, 4.6ns, 14-SOIC, Automotive Product overview: SN74LVC86AQDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2V, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 2V, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86AQDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC86AQDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC86AQDRG4Q1
Logic - Gates and Inverters SN74LVC86AQDRG4Q1
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC86AQDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC86AQDRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86AQDRG4Q1
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LVC86AQDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC86AQDRG4Q1
Gates and Inverters SN74LVC86AQDRG4Q1
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates Quad 2-Inp Exclusive OR Gate

Logic Gates Quad 2-Inp Exclusive OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86AQDRG4Q1 1257467-SN74LVC86AQDRG4Q1 SN74LVC86AQDRG4Q1 296-SN74LVC86AQDRG4Q1TR-ND 705-SN74LVC86AQDRG4Q1 SN74LVC86AQDRG4Q1 SN74LVC86AQDRG4Q1 SN74LVC86AQDRG4Q1 SN74LVC86AQDRG4Q1
Product Name SN74LVC86A-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Automotive 2V 3.6V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR NOT; XOR; XOR (Exclusive OR) OR; XOR XOR XOR; XOR GATE, OR GATE NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 3.6V; 2.7,3.3 2V ~ 3.6V 2V ~ 3.6V 3.6V 2V (Low), 0.8V (High) 3.6V 3.6V; 2V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 5.6 ns 4.6 ns 4.6 ns 4.6 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers