Texas Instruments SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate SN74LVC86AQDREP

Description
Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate - SN74LVC86AQDREP - Texas Instruments
Dallas, TX, United States
SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate
SN74LVC86AQDREP
SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate SN74LVC86AQDREP
Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-SOIC -40 to 125

Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-SOIC -40 to 125

Buy Now Datasheet
 - SN74LVC86AQDREP - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-22382-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22382-2-ND
Gates and Inverters 296-22382-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC86AQDREP
3.6V SOIC Logic IC 705-SN74LVC86AQDREP
4-Bit XOR Gate IC, 2-Input, 4.6ns, 3.6V, SOIC Product overview: SN74LVC86AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86AQDREP can be used for catalog matching and distributor lookup.

4-Bit XOR Gate IC, 2-Input, 4.6ns, 3.6V, SOIC Product overview: SN74LVC86AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86AQDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257663-SN74LVC86AQDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257663-SN74LVC86AQDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257663-SN74LVC86AQDREP
Win Source Part Number: 1257663-SN74LVC86AQD REP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 2V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: V62/04670-01XE,296-2 2382-6,296-22382-2,2 96-22382-1R,-V62/046 70-01XER,TEXTISSN74L VC86AQDREP,-SN74LVC8 6AQDREPR,296-22382-1 ,-296-22382-1,-296-2 2382-1,296-22382-6R, 296-22382-2R,-296-22 382-1R,-V62/04670-01 XE,2156-SN74LVC86AQD REP Base Product Number: SN74LVC86

Win Source Part Number: 1257663-SN74LVC86AQDREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: V62/04670-01XE,296-22382-6,296-22382-2,296-22382-1R,-V62/04670-01XER,TEXTISSN74LVC86AQDREP,-SN74LVC86AQDREPR,296-22382-1,-296-22382-1,-296-22382-1,296-22382-6R,296-22382-2R,-296-22382-1R,-V62/04670-01XE,2156-SN74LVC86AQDREP
Base Product Number: SN74LVC86

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC86AQDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC86AQDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86AQDREP
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC86AQDREP
Logic Gates SN74LVC86AQDREP
Logic Gates Mil Enhance Quad 2- Input Exclusive-OR

Logic Gates Mil Enhance Quad 2- Input Exclusive-OR

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC86AQDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC86AQDREP
Logic - Gates and Inverters SN74LVC86AQDREP
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LVC86AQDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC86AQDREP
Gates and Inverters SN74LVC86AQDREP
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86AQDREP SN74LVC86AQDREP 296-22382-2-ND 705-SN74LVC86AQDREP 1257663-SN74LVC86AQDREP SN74LVC86AQDREP SN74LVC86AQDREP SN74LVC86AQDREP SN74LVC86AQDREP
Product Name SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate Gates and Inverters 3.6V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; XOR XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 3.6V; 2.7,3.3 2V ~ 3.6V 3.6V 2V ~ 3.6V 3.6V 2V (Low), 0.8V (High) 3.6V; 2V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 5.6 ns 4.6 ns 4.6 ns 4.6 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers