Texas Instruments SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86APWRG4

Description
Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate - SN74LVC86APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate
SN74LVC86APWRG4
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86APWRG4
Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125

Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC86APWRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC86APWRG4-ND
Gates and Inverters SN74LVC86APWRG4-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC86APWRG4
3.6V TSSOP Logic IC 705-SN74LVC86APWRG4
4-ch 2-input XOR Gate IC, 1.65-3.6V, 4.4ns, 125°C, TSSOP Product overview: SN74LVC86APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86APWRG4 can be used for catalog matching and distributor lookup.

4-ch 2-input XOR Gate IC, 1.65-3.6V, 4.4ns, 125°C, TSSOP Product overview: SN74LVC86APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC86APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC86APWRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86APWRG4
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LVC86APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC86APWRG4
Gates and Inverters SN74LVC86APWRG4
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC86APWRG4
Logic Gates SN74LVC86APWRG4
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC86APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC86APWRG4
Logic - Gates and Inverters SN74LVC86APWRG4
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86APWRG4 SN74LVC86APWRG4-ND 705-SN74LVC86APWRG4 SN74LVC86APWRG4 SN74LVC86APWRG4 SN74LVC86APWRG4 SN74LVC86APWRG4
Product Name SN74LVC86A Quadruple 2-Input Exclusive-OR Gate Gates and Inverters 3.6V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR XOR XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9.9 ns 4.4 ns 4.4 ns
Operating Current 0.0100 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
CD54HCT11 High Speed CMOS Logic Triple 3-Input AND Gates - 5962-8970901CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 42 ns
View Details
3 suppliers