Texas Instruments SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86APWR

Description
Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate - SN74LVC86APWR - Texas Instruments
Dallas, TX, United States
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate
SN74LVC86APWR
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86APWR
Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125

Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC86APWR
3.6V TSSOP Logic IC 705-SN74LVC86APWR
4-Ch 2-In XOR Gate IC, 1.65-3.6V, 4.6ns, 125°C, TSSOP Product overview: SN74LVC86APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86APWR can be used for catalog matching and distributor lookup.

4-Ch 2-In XOR Gate IC, 1.65-3.6V, 4.6ns, 125°C, TSSOP Product overview: SN74LVC86APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC86APWR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC86APWR - 030392-SN74LVC86APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC86APWR
030392-SN74LVC86APWR
Logic - Logic - Gates and Inverters - SN74LVC86APWR 030392-SN74LVC86APWR
Manufacturer: Texas Instruments Win Source Part Number: 030392-SN74LVC86APWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030392-SN74LVC86APWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-1242-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1242-6-ND
Gates and Inverters 296-1242-6-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1242-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1242-2-ND
Gates and Inverters 296-1242-2-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1242-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1242-1-ND
Gates and Inverters 296-1242-1-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC86APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC86APWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86APWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC86APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC86APWR
Logic - Gates and Inverters SN74LVC86APWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC86APWR
Logic Gates SN74LVC86APWR
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Ic, Quad Xor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 28AH5145 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Xor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments
28AH5145
Ic, Quad Xor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments 28AH5145
IC, QUAD XOR GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74LVC86; Logic Type:XOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD XOR GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74LVC86; Logic Type:XOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC86APWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC86APWR
Gates and Inverters SN74LVC86APWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC86APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC86APWR
Gates and Inverters SN74LVC86APWR
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86APWR 705-SN74LVC86APWR SN74LVC86APWR 030392-SN74LVC86APWR 296-1242-6-ND SN74LVC86APWR SN74LVC86APWR SN74LVC86APWR 28AH5145 SN74LVC86APWR SN74LVC86APWR
Product Name SN74LVC86A Quadruple 2-Input Exclusive-OR Gate 3.6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74LVC86APWR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Ic, Quad Xor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments Gates and Inverters Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE OR; XOR NOT; XOR; XOR (Exclusive OR) XOR XOR NOT; XOR XOR; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR)
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 9.9 ns 4.6 ns 4.4 ns 4.4 ns 4.4 ns
Operating Current 0.0100 mA 1.00E-3 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic IC - 705-54F00DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers