Quadruple 2-Input Exclusive-OR Gate 14-SO -40 to 125
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
4-ch XOR Gate IC, 1.65-3.6V, 2-Input, 4.4ns, 14-SO, CMOS Product overview: SN74LVC86ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86ANSR can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SO
Logic Gates Quadruple 2-Input Exclusive-OR Gate
IC GATE XOR 4CH 2-INP 14SOP
IC GATE XOR 4CH 2-INP 14SO
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC86ANSR | 296-28727-2-ND | SN74LVC86ANSR | 705-SN74LVC86ANSR | SN74LVC86ANSR | SN74LVC86ANSR | SN74LVC86ANSR | SN74LVC86ANSR |
| Product Name | SN74LVC86A Quadruple 2-Input Exclusive-OR Gate | Gates and Inverters | 3.6V Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | XOR | OR; XOR | XOR; XOR GATE, OR GATE | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | ||
| Logic Family | LVC | CMOS | ||||||
| Propagation Delay | 9.9 ns | 4.4 ns | 4.4 ns | |||||
| Operating Current | 0.0100 mA | 24 mA | 1.00E-3 mA |