Texas Instruments SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86ADRG4

Description
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC86ADRG4 is a quadruple 2-input exclusive-OR gate designed for operation within a voltage range of 1.65V to 3.6V. It is specified for temperatures from -40°C to 125°C, making it suitable for a variety of applications in harsh environments. The device features fast propagation delays with a maximum of 4.6ns at 3.3V, and it can accept input voltages up to 5.5V. The output characteristics include a typical output ground bounce (V_OLP) of less than 0.8V and an output undershoot (V_OHV) greater than 2V at 3.3V under standard conditions. The SN74LVC86ADRG4 also boasts robust latch-up performance exceeding 250 mA and ESD protection ratings of 2000V for the human-body model and 1000V for the charged-device model. This product is suitable for various applications, including audio devices, digital assistants, and solid-state drives.

Datasheet Summary
Powered by GS/AI

The SN74LVC86ADRG4 is a quadruple 2-input exclusive-OR gate designed for operation within a voltage range of 1.65V to 3.6V. It is specified for temperatures from -40°C to 125°C, making it suitable for a variety of applications in harsh environments. The device features fast propagation delays with a maximum of 4.6ns at 3.3V, and it can accept input voltages up to 5.5V. The output characteristics include a typical output ground bounce (V_OLP) of less than 0.8V and an output undershoot (V_OHV) greater than 2V at 3.3V under standard conditions. The SN74LVC86ADRG4 also boasts robust latch-up performance exceeding 250 mA and ESD protection ratings of 2000V for the human-body model and 1000V for the charged-device model. This product is suitable for various applications, including audio devices, digital assistants, and solid-state drives.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate - SN74LVC86ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate
SN74LVC86ADRG4
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86ADRG4
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125

Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125

Buy Now Datasheet
Quad 3.6V SOIC Logic IC - 705-SN74LVC86ADRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74LVC86ADRG4
Quad 3.6V SOIC Logic IC 705-SN74LVC86ADRG4
Quad 2-Input XOR Gate IC, 1.65-3.6V, 4.4ns, 14-SOIC, CMOS Product overview: SN74LVC86ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86ADRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 1.65-3.6V, 4.4ns, 14-SOIC, CMOS Product overview: SN74LVC86ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC86ADRG4 - 211953-SN74LVC86ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC86ADRG4
211953-SN74LVC86ADRG4
Logic - Logic - Gates and Inverters - SN74LVC86ADRG4 211953-SN74LVC86ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 211953-SN74LVC86ADRG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211953-SN74LVC86ADRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC GATE XOR 4CH 2-INP 14-SOIC - 815-SN74LVC86ADRG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE XOR 4CH 2-INP 14-SOIC
815-SN74LVC86ADRG4
IC GATE XOR 4CH 2-INP 14-SOIC 815-SN74LVC86ADRG4
IC GATE XOR 4CH 2-INP 14-SOIC

IC GATE XOR 4CH 2-INP 14-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86ADRG4 705-SN74LVC86ADRG4 211953-SN74LVC86ADRG4 815-SN74LVC86ADRG4
Product Name SN74LVC86A Quadruple 2-Input Exclusive-OR Gate Quad 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LVC86ADRG4 IC GATE XOR 4CH 2-INP 14-SOIC
Gate Type OR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65 V ~ 3.6 V 1.8V
Logic Family LVC CMOS; CMOS
Propagation Delay 9.9 ns 4.4 ns 4.4 ns 4.4 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901M2A - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54F64FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121FC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers