Texas Instruments SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86AD

Description
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate - SN74LVC86AD - Texas Instruments
Dallas, TX, United States
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate
SN74LVC86AD
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86AD
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125

Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC86AD
3.6V SOIC Logic IC 705-SN74LVC86AD
4-ch XOR Gate IC, 1.65-3.6V, 4.6ns, SOIC Product overview: SN74LVC86AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86AD can be used for catalog matching and distributor lookup.

4-ch XOR Gate IC, 1.65-3.6V, 4.6ns, SOIC Product overview: SN74LVC86AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8561-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8561-5-ND
Gates and Inverters 296-8561-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74LVC86AD - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC86AD - 1255770-SN74LVC86AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC86AD
1255770-SN74LVC86AD
Logic - Logic - Gates and Inverters - SN74LVC86AD 1255770-SN74LVC86AD
Manufacturer: Texas Instruments Win Source Part Number: 1255770-SN74LVC86AD Packaging: Tube Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74LVC86 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 4.4ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255770-SN74LVC86AD
Packaging: Tube
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC86
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 4.4ns at 3.3V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC86AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC86AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86AD
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LVC86AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC86AD
Gates and Inverters SN74LVC86AD
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LVC86AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC86AD
Logic - Gates and Inverters SN74LVC86AD
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC86AD
Logic Gates SN74LVC86AD
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - SN74LVC86AD - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC86AD
Gates and Inverters SN74LVC86AD
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments - 26AJ9574 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
26AJ9574
Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments 26AJ9574
IC, EX-OR GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74LVC86; Logic Type:XOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, EX-OR GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74LVC86; Logic Type:XOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86AD 705-SN74LVC86AD 296-8561-5-ND SN74LVC86AD 1255770-SN74LVC86AD SN74LVC86AD SN74LVC86AD SN74LVC86AD SN74LVC86AD SN74LVC86AD 26AJ9574
Product Name SN74LVC86A Quadruple 2-Input Exclusive-OR Gate 3.6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC86AD Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
Gate Type OR XOR; XOR GATE, OR GATE XOR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V 3.6V
Logic Family LVC CMOS
Propagation Delay 9.9 ns 4.6 ns 4.4 ns 4.4 ns 4.4 ns
Operating Current 0.0100 mA 24 mA 1.00E-3 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
 - 54ALS02W/883 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL
IC Package Type Other; FL14
View Details
2 suppliers