Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC863APWRG4 SN74LVC863APWRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095188-SN74LVC863AP WRG4 Packaging: Tape & Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 1 Number of Bits per Element: 9 Weight: 89.499445 mg Direction: Bidirectional Number of Channels: 9 Number of Pins: 24 High Level Output Current: 24 mA Number of Outputs: 9 Low Level Output Current: 24 mA Propagation Delay: 6.8 ns Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2 V Turn-On Delay Time: 8.3 ns Logic Function: Inverting, Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095188-SN74LVC863AP WRG4 Packaging: Tape & Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 1 Number of Bits per Element: 9 Weight: 89.499445 mg Direction: Bidirectional Number of Channels: 9 Number of Pins: 24 High Level Output Current: 24 mA Number of Outputs: 9 Low Level Output Current: 24 mA Propagation Delay: 6.8 ns Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2 V Turn-On Delay Time: 8.3 ns Logic Function: Inverting, Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC863APWRG4 - 1095188-SN74LVC863APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC863APWRG4
1095188-SN74LVC863APWRG4
Logic - Logic - Gates and Inverters - SN74LVC863APWRG4 1095188-SN74LVC863APWRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095188-SN74LVC863AP WRG4 Packaging: Tape & Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 1 Number of Bits per Element: 9 Weight: 89.499445 mg Direction: Bidirectional Number of Channels: 9 Number of Pins: 24 High Level Output Current: 24 mA Number of Outputs: 9 Low Level Output Current: 24 mA Propagation Delay: 6.8 ns Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2 V Turn-On Delay Time: 8.3 ns Logic Function: Inverting, Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095188-SN74LVC863APWRG4
Packaging: Tape & Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 1
Number of Bits per Element: 9
Weight: 89.499445 mg
Direction: Bidirectional
Number of Channels: 9
Number of Pins: 24
High Level Output Current: 24 mA
Number of Outputs: 9
Low Level Output Current: 24 mA
Propagation Delay: 6.8 ns
Categories: Logic - Gates and Inverters
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 8.3 ns
Logic Function: Inverting, Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1095188-SN74LVC863APWRG4
Product Name Logic - Logic - Gates and Inverters - SN74LVC863APWRG4
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 9210240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details