Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC861APWR SN74LVC861APWR

Description
Bus Transceiver, LVC/LCX/Z Series, 10-Func, 10-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet
Description
Bus Transceiver, LVC/LCX/Z Series, 10-Func, 10-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC861APWR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 10-Func, 10-Bit, True Output, CMOS, PDSO24

Bus Transceiver, LVC/LCX/Z Series, 10-Func, 10-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC861APWR - 896780-SN74LVC861APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC861APWR
896780-SN74LVC861APWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC861APWR 896780-SN74LVC861APWR
Manufacturer: Texas Instruments Win Source Part Number: 896780-SN74LVC861APW R Series: 74LVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC861 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-12915-6, 296-12915-2, -SN74LVC861APWRG4, 296-12915-1, SN74LVC861APWRG4-ND, -SN74LVC861APWRE4, 296-12915-2-NDR, SN74LVC861APWRE4-ND, -296-12915-1-ND, -SN74LVC861APWRE4-ND R, -296-12915-1, -SN74LVC861APWR-NDR, 296-12915-1-NDR, -SN74LVC861APWRG4-ND R, SN74LVC861APWRE4, SN74LVC861APWRG4

Manufacturer: Texas Instruments
Win Source Part Number: 896780-SN74LVC861APWR
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC861
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-12915-6, 296-12915-2, -SN74LVC861APWRG4, 296-12915-1, SN74LVC861APWRG4-ND, -SN74LVC861APWRE4, 296-12915-2-NDR, SN74LVC861APWRE4-ND, -296-12915-1-ND, -SN74LVC861APWRE4-NDR, -296-12915-1, -SN74LVC861APWR-NDR, 296-12915-1-NDR, -SN74LVC861APWRG4-NDR, SN74LVC861APWRE4, SN74LVC861APWRG4

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC861APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC861APWR
Buffers, Drivers, Receivers, Transceivers SN74LVC861APWR
Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-TSSOP

Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LVC861APWR 896780-SN74LVC861APWR SN74LVC861APWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC861APWR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; Surface Mount Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HVDA542QDRQ1 - 874052-HVDA542QDRQ1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details