Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC861APWR

Description
IC TXRX NON-INVERT 3.6V 24TSSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC861APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC861APWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC861APWR
IC TXRX NON-INVERT 3.6V 24TSSOP

IC TXRX NON-INVERT 3.6V 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC861APWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF24AP2-1CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Telecom - SI32281-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details