Texas Instruments High-Performance Analog Latches SN74LVC841APWT

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74LVC841APWT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

Buy Now Datasheet
Logic - Latches - SN74LVC841APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC841APWT
Logic - Latches SN74LVC841APWT
IC 10BIT BUS INT D LATCH 24TSSOP

IC 10BIT BUS INT D LATCH 24TSSOP

Supplier's Site Datasheet
Latches - SN74LVC841APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC841APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC841APWT
Integrated Circuits (ICs) - Logic - Latches SN74LVC841APWT
IC 10BIT BUS INT D LATCH 24TSSOP

IC 10BIT BUS INT D LATCH 24TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC841APWT-ND SN74LVC841APWT SN74LVC841APWT SN74LVC841APWT
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-74LVC16373ADGV-Q1JDKR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
5 suppliers
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
Logic - Latches - 74HC573D/C4118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373CPVG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
2 suppliers