The SN74LVC841APW is a 10-bit bus-interface D-type latch designed for operation within a supply voltage range of 1.65 V to 3.6 V, with input voltage tolerance up to 5.5 V. It features a maximum propagation delay of 6.7 ns at 3.3 V, making it suitable for high-speed applications. The device supports mixed-mode signal operation, allowing 5-V input/output with a 3.3-V supply, which is beneficial in systems requiring voltage level translation. This latch includes a buffered output-enable (OE) input that can place the outputs in a high-impedance state, facilitating bus line management without additional components. The device is designed to drive highly capacitive or low-impedance loads, making it ideal for applications such as buffer registers and bidirectional bus drivers. It also offers partial-power-down mode operation with I_off support, ensuring minimal power consumption during inactive states. The SN74LVC841APW is rated for operation in a temperature range of -40°C to 85°C and features robust ESD protection, exceeding JESD standards. Its latch-up performance exceeds 250 mA, ensuring reliability in various applications.
10-Bit Bus-Interface D-Type Latch With 3-State Outputs 24-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
IC 10BIT BUS INT D LATCH 24TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC841APW | 296-34077-5-ND | SN74LVC841APW | SN74LVC841APW |
| Product Name | SN74LVC841A 10-Bit Bus-Interface D-Type Latch With 3-State Outputs | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | ||
| Output Characteristics | 3-State | 3-State | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V |
| Operating Current | 0.0100 mA | |||
| Propagation Delay | 7.5 ns | 2.7 ns |