Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74LVC841ADWRG4

Description
Win Source Part Number: 1257236-SN74LVC841AD WRG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2.7ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC84 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257236-SN74LVC841AD WRG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2.7ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC84 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257236-SN74LVC841ADWRG4
Integrated Circuits (ICs) - Logic - Latches 1257236-SN74LVC841ADWRG4
Win Source Part Number: 1257236-SN74LVC841AD WRG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2.7ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC84 Product Status: Obsolete

Win Source Part Number: 1257236-SN74LVC841ADWRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2.7ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC84
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74LVC841ADWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

Buy Now Datasheet
Logic - Latches - SN74LVC841ADWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC841ADWRG4
Logic - Latches SN74LVC841ADWRG4
IC D-TYPE LATCH SGL 3-ST 24SOIC

IC D-TYPE LATCH SGL 3-ST 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257236-SN74LVC841ADWRG4 SN74LVC841ADWRG4 SN74LVC841ADWRG4
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 2.7 ns 2.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74ALVC373BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Logic - Latches - 74ACT11373NT - 908038-74ACT11373NT - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 24-PDIP
View Details
2 suppliers
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details