10-bit bus-interface D-type latch with 3-state outputs, designed for 1.65-V to 3.6-V operation and capable of interfacing with 5-V inputs. Packaged in a 24-pin SOIC (DW) with dimensions of 506.98 mm length, 12.7 mm width, and 4826 µm thickness. Operates over a free-air temperature range of -40°C to 85°C. Inputs tolerate voltages up to 5.5 V, and outputs support mixed-mode signal operation. High-impedance state is enabled by an output-enable input. Meets ESD protection specifications per JESD22 (2000 V human-body model, 200 V machine model, 1000 V charged-device model) and latch-up performance exceeds 250 mA per JESD17.
10-Bit Bus-Interface D-Type Latch With 3-State Outputs 24-SOIC -40 to 85
Win Source Part Number: 1257245-SN74LVC841AD
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2.7ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVC841ADWE4R,-S
Base Product Number: 74LVC841
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
IC BUS-INTERFACE LATCH 24-SOIC
IC BUS-INTERFACE LATCH 24-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC841ADW | 1257245-SN74LVC841ADW | 296-8552-5-ND | SN74LVC841ADW | SN74LVC841ADW | SN74LVC841ADW |
| Product Name | SN74LVC841A 10-Bit Bus-Interface D-Type Latch With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Operating Current | 0.0100 mA | |||||
| Propagation Delay | 7.5 ns | 2.7 ns | 2.7 ns | 2.7 ns |