The SN74LVC828APWR is a 10-bit buffer/driver with 3-state outputs, housed in a 24-pin TSSOP package, designed for operation from 1.65 V to 3.6 V. It accepts 5.5 V inputs and supports mixed-mode signaling with 3.3 V or 5 V systems. The device features active-low output enable controls, ensuring high-impedance outputs when either enable is high. It offers typical output ground bounce less than 0.8 V at 3.3 V and output undershoot greater than 2 V at 3.3 V. The operating temperature range is -40°C to 85°C, and it meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Latch-up performance exceeds 250 mA per JESD17. The part supports partial-power-down operation with I_off circuitry.
10-Bit Buffer/Driver With 3-State Outputs 24-TSSOP -40 to 85
Bus Driver, LVC/LCX/Z Series, 10-Func, 10-Bit, Inverted Output, CMOS, PDSO24
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC828APWR | SN74LVC828APWR |
| Product Name | SN74LVC828A 10-Bit Buffer/Driver With 3-State Outputs | |
| Technology | LVC | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |