The SN74LVC828ADWR is a 10-bit buffer/driver with 3-state outputs, designed for operation from 1.65 V to 3.6 V. It is packaged in a 24-pin SOIC (DW) package with dimensions of 15.7 mm length and 10.75 mm width, as specified for the DW package variant. The device supports mixed-mode signal operation with 5-V inputs on a 3.3-V supply and provides inverting outputs. It operates over a temperature range of -40°C to 85°C and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The outputs feature 3-state control via two active-low enable inputs, and the device supports partial-power-down operation with I_off circuitry.
10-Bit Buffer/Driver With 3-State Outputs 24-SOIC -40 to 85
Bus Driver, LVC/LCX/Z Series, 10-Func, 10-Bit, Inverted Output, CMOS, PDSO24
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC828ADWR | SN74LVC828ADWR |
| Product Name | SN74LVC828A 10-Bit Buffer/Driver With 3-State Outputs | |
| Technology | LVC | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |