The SN74LVC828ADW is a 10-bit buffer/driver with 3-state outputs designed for operation from 1.65 V to 3.6 V. It is packaged in a 24-pin SOIC (DW) with dimensions suitable for surface-mount applications, and supports mixed-mode signal operation with 5-V inputs on a 3.3-V supply. The device features active-low output enables, inverted outputs, and I_off circuitry for partial-power-down operation. It operates over a temperature range of -40°C to 85°C and meets ESD protection standards per JESD22: 2000-V human-body model, 200-V machine model, and 1000-V charged-device model.
10-Bit Buffer/Driver With 3-State Outputs 24-SOIC -40 to 85
10-Bit 3-State Buffer/Driver, CMOS, SOIC Product overview: SN74LVC828ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC828ADW can be used for catalog matching and distributor lookup.
Bus Driver, LVC/LCX/Z Series, 10-Func, 10-Bit, Inverted Output, CMOS, PDSO24
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC828ADW | 704-SN74LVC828ADW | SN74LVC828ADW |
| Product Name | SN74LVC828A 10-Bit Buffer/Driver With 3-State Outputs | SOIC Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |