Texas Instruments Standard Linear and Logic 150MHz 24mA TSSOP Logic IC SN74LVC823APWT

Description
9-Bit 3-State Flip-Flop IC, 150MHz, 24mA, TSSOP Product overview: SN74LVC823APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 24mA, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC823APWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9-Bit 3-State Flip-Flop IC, 150MHz, 24mA, TSSOP Product overview: SN74LVC823APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 24mA, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC823APWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MHz 24mA TSSOP Logic IC
706-SN74LVC823APWT
150MHz 24mA TSSOP Logic IC 706-SN74LVC823APWT
9-Bit 3-State Flip-Flop IC, 150MHz, 24mA, TSSOP Product overview: SN74LVC823APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 24mA, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC823APWT can be used for catalog matching and distributor lookup.

9-Bit 3-State Flip-Flop IC, 150MHz, 24mA, TSSOP Product overview: SN74LVC823APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 24mA, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC823APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC823APWT
Product Name 150MHz 24mA TSSOP Logic IC
Gate Type Flip-Flop, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54F38/QDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; CERPACK14
View Details
4 suppliers