Texas Instruments Standard Linear and Logic 150MHz 3.6V SSOP Logic IC SN74LVC821ADBR

Description
10-Bit 3-State Flip-Flop, 150MHz, 3.6V, SSOP Product overview: SN74LVC821ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.6V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC821ADBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Bit 3-State Flip-Flop, 150MHz, 3.6V, SSOP Product overview: SN74LVC821ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.6V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC821ADBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MHz 3.6V SSOP Logic IC
706-SN74LVC821ADBR
150MHz 3.6V SSOP Logic IC 706-SN74LVC821ADBR
10-Bit 3-State Flip-Flop, 150MHz, 3.6V, SSOP Product overview: SN74LVC821ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.6V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC821ADBR can be used for catalog matching and distributor lookup.

10-Bit 3-State Flip-Flop, 150MHz, 3.6V, SSOP Product overview: SN74LVC821ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.6V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC821ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC821ADBR
Product Name 150MHz 3.6V SSOP Logic IC
Gate Type Flip-Flop, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC08D,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Logic - Gates and Inverters - 5432DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details