Texas Instruments Logic - Logic - Flip Flops - SN74LVC74APWLE SN74LVC74APWLE

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255753-SN74LVC74APW LE Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255753-SN74LVC74APW LE Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC74APWLE
1255753-SN74LVC74APWLE
Logic - Logic - Flip Flops - SN74LVC74APWLE 1255753-SN74LVC74APWLE
Manufacturer: Texas Instruments Win Source Part Number: 1255753-SN74LVC74APW LE Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255753-SN74LVC74APWLE
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1255753-SN74LVC74APWLE
Product Name Logic - Logic - Flip Flops - SN74LVC74APWLE
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
Logic - Flip Flops - 74ACT374PC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74ALVT16821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers