The SN74LVC652APW is an octal bus transceiver and register with 3-state outputs in a 24-pin TSSOP package, designed for operation from 1.65 V to 3.6 V. It supports mixed-mode signal operation with 5-V inputs and outputs while using a 3.3-V supply, and includes I_off circuitry for partial-power-down operation. Maximum propagation delay is 7.4 ns at 3.3 V. The device operates from -40°C to 85°C and meets ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM.
Octal Bus Transceiver And Register With 3-State Outputs 24-TSSOP -40 to 85
Octal 8-Bit Bidirectional Transceiver 3-State CMOS TSSOP Product overview: SN74LVC652APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC652APW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC652APW | 704-SN74LVC652APW |
| Product Name | SN74LVC652A Octal Bus Transceiver And Register With 3-State Outputs | 8-bit TSSOP Interface Transceiver IC |
| Technology | LVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |