Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -55 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop D-Type, SN74LVC574APW
Flip Flop D-Type, SN74LVC574APW
Flip Flop D-Type, SN74LVC574APW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC, D-TYPE FLIP FLOP, SMD, 74LVC574; Logic Family / Base Number:74LVC574; Flip-Flop Type:D; Propagation Delay:4.6ns; Frequency:150MHz; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC574APW | 296-26630-5-ND | 2528742 | SN74LVC574APW | SN74LVC574APW | 29AH1507 | SN74LVC574APW |
| Product Name | SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Flip Flop ICs | Flip Flops | Logic - Flip Flops | Ic, D-Type Flip Flop, Smd, 74Lvc574; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||||
| Output Characteristics | 3-State | 3-State | 3-State; 3 State | ||||
| Propagation Delay | 21.5 ns | 6.8 ns | 4.6 ns | ||||
| fMAX | 100 MHz | 150 MHz | 150 MHz |