Octal edge-triggered D-type flip-flop with 3-state outputs, designed for 1.65-V to 3.6-V operation, available in a 20-pin SOP package with an operating temperature range of -55°C to 125°C, supporting 5.5-V tolerant inputs and I_off for partial-power-down operation.
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SO -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 795123-SN74LVC574ANS
Series: 74LVC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 4pF
Family Name: SN74LVC574
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC574ANSRG4 | 795123-SN74LVC574ANSRG4 |
| Product Name | SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Logic - Logic - Flip Flops - SN74LVC574ANSRG4 |
| Flip-Flop Type | D | |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V |
| Output Characteristics | 3-State | |
| Propagation Delay | 21.5 ns | 6.8 ns |
| fMAX | 100 MHz | 150 MHz |