Texas Instruments SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574ANSR

Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SO -40 to 125
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74LVC574ANSR - Texas Instruments
Dallas, TX, United States
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74LVC574ANSR
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574ANSR
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SO -40 to 125

Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SO -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC574ANSR
1255741-SN74LVC574ANSR
Logic - Logic - Flip Flops - SN74LVC574ANSR 1255741-SN74LVC574ANSR
Manufacturer: Texas Instruments Win Source Part Number: 1255741-SN74LVC574AN SR Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Clock Frequency: 150MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: 74LVC574 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 6.8ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255741-SN74LVC574ANSR
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC574
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 6.8ns at 3.3V, 50pF

Buy Now
Flip Flops - 296-SN74LVC574ANSRDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LVC574ANSRTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LVC574ANSRCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74LVC574ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC574ANSR
Flip Flops SN74LVC574ANSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC574ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC574ANSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC574ANSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Logic - Flip Flops - SN74LVC574ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC574ANSR
Logic - Flip Flops SN74LVC574ANSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC574ANSR 1255741-SN74LVC574ANSR 296-SN74LVC574ANSRDKR-ND SN74LVC574ANSR SN74LVC574ANSR SN74LVC574ANSR
Product Name SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC574ANSR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 21.5 ns 6.8 ns 6.8 ns
fMAX 100 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001MLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
 - 74F112PC - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details