The SN74LVC574ADWRE4 is an octal edge-triggered D-type flip-flop with 3-state outputs, housed in a 20-pin SOIC (DW) package. It operates from 1.65 V to 3.6 V, supports mixed-mode signal operation with 5.5 V tolerant inputs, and functions over a temperature range of -55°C to 125°C. The device features an output-enable pin for high-impedance state control and complies with JESD 17 for latch-up performance and JESD 22 for ESD protection, including 2000-V human-body model and 1000-V charged-device model ratings. Its maximum propagation delay is 7 ns at 3.3 V, and it supports partial-power-down operation via I_off circuitry.
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125
Win Source Part Number: 1258386-SN74LVC574AD
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC574
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC574ADWRE4 | 1258386-SN74LVC574ADWRE4 | SN74LVC574ADWRE4-ND | SN74LVC574ADWRE4 | SN74LVC574ADWRE4 | SN74LVC574ADWRE4 |
| Product Name | SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 21.5 ns | 6.8 ns | 6.8 ns | |||
| fMAX | 100 MHz | 150 MHz | 150 MHz |